Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.22
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 42dBA |
Flow Rate - Imperial | 14.2cu.ft/min |
Flow Rate - Metric | 24m³/h |
Bearing Type | Ball |
IP Rating | - |
ebmpapst Axial Fan DC 40x40x28mm 24V 24m³/h | Distrelec |
Axial Fan, 40Mm, 24Vdc, 14.12Cfm, 42Dba | Newark Electronics |
DC Fan Ball Bearing 24V 2.7W 11100RPM 14.12CFM Flange Mount | Avnet America |
Fan | RS Americas |
AXIAL FAN, 40MM, 24VDC, 14.12CFM, 42DBA | element14 |
DC Fans Tubeaxial Fan, 40x40x28mm, 24VDC, 14.2CFM, 2.7W, 42dBA, 11100RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 424JM?
Additional datasheets, footprints and schematics for 424JM are listed on our Part Details page. You can also find images and similar parts to 424JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 424JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 424JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 424JM fall under?
The 424JM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 424JM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 424JM you can contact the distributor directly for product support, shipping queries etc.
Is the 424JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 424JM have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 424JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 424JM often in real-time on the comparison pages.
What if I can't find stock of 424JM?
You can fill out our help required form which you can use to request a quote for 424JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.