Status: | Unknown |
---|---|
Series: | 420J Series |
RoHS: | Unknown |
Prices starting from US$17.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.51
|
1,291
in stock
|
Buy Now | |
element14
from US$30.42
|
675
in stock
|
Buy Now | |
Farnell
from US$30.40
|
675
in stock
|
Buy Now | |
Distrelec
from US$25.80
|
674
in stock
|
Buy Now | |
Sager
from US$18.33
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.92
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$25.97
|
-
|
Buy Now | |
Avnet America
from US$17.22
|
-
|
Buy Now | |
RS Americas
from US$24.96
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 40mm |
External Depth | 28mm |
Noise Rating | 54dBA |
Flow Rate - Imperial | 22.4cu.ft/min |
Flow Rate - Metric | 38m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 420J Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
DC fan, low power, 40x28mm 38cu.m/h 24V | RS |
AXIAL FAN, 40MM, 24VDC, 22.3CFM, 54DBA | element14 |
ebmpapst Axial Fan DC 40x40x28mm 24V 38m³/h | Distrelec |
DC Fans Tubeaxial Fan, 40x40x28mm, 24VDC, 22.4CFM, 7.1W, 54dBA, 17200RPM, Ball Bearing | Sager |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 40Mm, 24Vdc, 22.36Cfm, 54Dba | Newark Electronics |
Fan, Axial, 24VDC, 40x40x28mm, 22.4cfm, 7.1W, 17200rpm, Ball Bearing | Avnet America |
Fan | RS Americas |
Where can I find additional details, specifications and documents for a 424JH?
Additional datasheets, footprints and schematics for 424JH are listed on our Part Details page. You can also find images and similar parts to 424JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 424JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 424JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 424JH fall under?
The 424JH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 424JH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 424JH you can contact the distributor directly for product support, shipping queries etc.
Is the 424JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 424JH have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Sager have stock available or on a lead time for 424JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 424JH often in real-time on the comparison pages.
What if I can't find stock of 424JH?
You can fill out our help required form which you can use to request a quote for 424JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.