Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Contact Base Material | Steel |
Crimp Type | Tab-Lok |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Flag |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 13.46mm, .53in |
Accepts Wire Insulation Diameter Range | .11 – .17in, 2.79 – 4.32mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Locking Lance Height | .035in |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
187 FASTON FLAG REC 20-16 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 42486-3 | Internal Number: 42486-3 | TE Connectivity | TE Store |
.187 Flag Fast Rcpt 20-16 Npst Rohs Compliant: Yes |Amp Te Connectivity 42486-3 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Nickel Strip | Avnet America |
.187 FLAG FAST RCPT 20-16 NPST | TTI Europe |
Where can I find additional details, specifications and documents for a 42486-3?
Additional datasheets, footprints and schematics for 42486-3 are listed on our Part Details page. You can also find images and similar parts to 42486-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42486-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42486-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42486-3 fall under?
The 42486-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42486-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42486-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42486-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42486-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 42486-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42486-3 often in real-time on the comparison pages.
What if I can't find stock of 42486-3?
You can fill out our help required form which you can use to request a quote for 42486-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.