Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Overall Length | .815in, 20.7mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 Fast Tab F O 22-18Br Rohs Compliant: Yes |Amp Te Connectivity 42475-3 | Newark Electronics |
Faston 22-18 AWG Straight Non-Insulated Quick Disconnect Tab | Future Electronics |
Quick Disconnect Terminal 18-22AWG M 20.7mm 6.35mm Tin Strip on Reel | Avnet America |
FASTON 250 TERMINAL TAB 22-18 AWG BR | Boersig |
250 FAST TAB F O 22-18BR | TTI Europe |
Where can I find additional details, specifications and documents for a 42475-3?
Additional datasheets, footprints and schematics for 42475-3 are listed on our Part Details page. You can also find images and similar parts to 42475-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42475-3 fall under?
The 42475-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42475-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42475-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42475-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42475-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 42475-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42475-3 often in real-time on the comparison pages.
What if I can't find stock of 42475-3?
You can fill out our help required form which you can use to request a quote for 42475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.