Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
64,661
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
64,661
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
64,661
in stock
|
Buy Now | |
Farnell
from US$0.16
|
52,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
23,783
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
11,760
in stock
|
Buy Now | |
element14
from US$0.13
|
11,760
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
8,553
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,995
in stock
|
Buy Now | |
TE Store
from US$0.17
|
1,003
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 17.39mm, .685in |
Accepts Wire Insulation Diameter Range | 2 – 2.8mm, .079 – .11in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | No Preform. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTON 110 Wire Terminal 0.82mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 2.8MMX0.51MM | Farnell |
FASTON PREMIER REC LP, .110 FAST REC ISPTPBR | TE Connectivity 42470-1 | RS Americas |
Quick Dis Term, Female, 2.8 X 0.51Mm Rohs Compliant: Yes |Amp Te Connectivity 42470-1 | Newark Electronics |
QUICK DIS TERM, FEMALE, 2.8 X 0.51MM | element14 |
.110 FAST REC IS PTPBR | Heilind Electronics |
110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 42470-1 | Internal Number: 42470-1 | TE Connectivity | TE Store |
Receptacle terminal,FASTON 110,AWG 22-18 | RS |
Faston 22-18 AWG Straight Non-Insulated Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 17.39mm 3.75mm Pre-Tin Loose Piece | Avnet America |
110 FASTON REC 22-18 AWG TPBR | Boersig |
.110 FAST REC ISPTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42470-1?
Additional datasheets, footprints and schematics for 42470-1 are listed on our Part Details page. You can also find images and similar parts to 42470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42470-1 fall under?
The 42470-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42470-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42470-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 42470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42470-1 often in real-time on the comparison pages.
What if I can't find stock of 42470-1?
You can fill out our help required form which you can use to request a quote for 42470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.