Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
133,817
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
126,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
890
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
890
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .635in, 16.13mm |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .016in, .41mm |
Wire Size | .2 – .41mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON REC 24-22 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 22 AWG Wire Size: .2 – .35 mm² Wire Size: 404 – 643 CMA Mating Tab Width: 2.8 mm Receptacle 24 – 22 AWG .2 – .35 mm² 404 – 643 CMA | Quick Disconnect | Part Number: 42415-1 | Internal Number: 42415-1 | TE Connectivity | TE Store |
110 Faston Rec 24-22 Awg Tpbr |Amp Te Connectivity 42415-1 | Newark Electronics |
.110 FAST REC 24-22 PTPBR | Future Electronics |
Quick Disconnect Terminal 22-24AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
FASTON 110 REC 24-22 AWG PTPBR | TE Connectivity 42415-1 | RS Americas |
110 FASTON REC 24-22 AWG TPBR | Boersig |
TE Connectivity - AMP FASTON 110 Push-On Terminal 0.35mm2 | Distrelec |
FASTON 110 REC 24-22 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 42415-1?
Additional datasheets, footprints and schematics for 42415-1 are listed on our Part Details page. You can also find images and similar parts to 42415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42415-1 fall under?
The 42415-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42415-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42415-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 42415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42415-1 often in real-time on the comparison pages.
What if I can't find stock of 42415-1?
You can fill out our help required form which you can use to request a quote for 42415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.