Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.62
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$6.75
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
4
in stock
|
Buy Now | |
element14
from US$9.22
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.58
|
1
in stock
|
Buy Now | |
RS Americas
from US$614.86
|
-
|
Buy Now |
Blade Diameter | 20mm |
---|---|
Blade Material | HSS Bi-Metal |
Cutting Depth Max | 38mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Length | 20mm |
Saw Type | Hole |
CK Tools 424003 Hole Saw 20mm | Rapid Electronics |
Saw, Hole, 20Mm | Newark Electronics |
SAW, HOLE, 20MM | element14 |
Where can I find additional details, specifications and documents for a 424003?
Additional datasheets, footprints and schematics for 424003 are listed on our Part Details page. You can also find images and similar parts to 424003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 424003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 424003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 424003 fall under?
The 424003 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Saws - Power.
Can I view similar or alternative parts?
You can view similar parts to 424003 when available in the Saws - Power range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 424003 you can contact the distributor directly for product support, shipping queries etc.
Is the 424003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 424003 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 424003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 424003 often in real-time on the comparison pages.
What if I can't find stock of 424003?
You can fill out our help required form which you can use to request a quote for 424003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.