Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Weight per Piece | .089g |
Splice Material | Steel |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 3.81mm, .15in |
Material Thickness | .3mm, .012in |
Wire Size | 3200 – 3900CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 33000 |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Wire/Cable Type | Stranded, Solid |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
SPLICE 1200-2600 .012 NPST Splice Type: Thru Splice Pigtail Splice Sealable: No Wire Size: 3200 – 3900 CMA Contact Base Material: Steel Terminal Material Thickness: .012 in Thru Splice 3200 – 3900 CMA | Electrical Wire Splice | Part Number: 42329-1 | Internal Number: 42329-1 | Steel | TE Connectivity | TE Store |
Splc 1200-2600 Rohs Compliant: Yes |Amp Te Connectivity 42329-1 | Newark Electronics |
Splice Terminal Strip | Avnet America |
SPLC 1200-2600 012 NPST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42329-1?
Additional datasheets, footprints and schematics for 42329-1 are listed on our Part Details page. You can also find images and similar parts to 42329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42329-1 fall under?
The 42329-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42329-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42329-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 42329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42329-1 often in real-time on the comparison pages.
What if I can't find stock of 42329-1?
You can fill out our help required form which you can use to request a quote for 42329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.