Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
423207-000,
9-1193186-9 |
Prices starting from US$137.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$193.10
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$171.26
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$211.62
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$165.00
|
15
in stock
|
Buy Now | |
Farnell
from US$362.50
|
12
in stock
|
Buy Now | |
Avnet America
from US$137.52
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 4 |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 45 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | B, 11 |
Termination Device Included | TR04AI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 423207-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Connector Accessories Tinel Lock Adapter 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 423207-000?
Additional datasheets, footprints and schematics for 423207-000 are listed on our Part Details page. You can also find images and similar parts to 423207-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 423207-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 423207-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 423207-000 fall under?
The 423207-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 423207-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 423207-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 423207-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 423207-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 423207-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 423207-000 often in real-time on the comparison pages.
What if I can't find stock of 423207-000?
You can fill out our help required form which you can use to request a quote for 423207-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.