Status: | Unknown |
---|---|
Series: | 4232 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | PP (Polypropylene) |
Knob / Dial Style | Finger Grip |
Knob Diameter | 61mm |
Product Range | 4232 Series |
RoHS Compliant | Yes |
Knob, Finger Grip, Threaded, 61Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multifunctional USB Digital Tester - USB A and C | Adafruit Industries 4232 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 4232?
Additional datasheets, footprints and schematics for 4232 are listed on our Part Details page. You can also find images and similar parts to 4232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4232 fall under?
The 4232 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4232 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4232 you can contact the distributor directly for product support, shipping queries etc.
Is the 4232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4232 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 4232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4232 often in real-time on the comparison pages.
What if I can't find stock of 4232?
You can fill out our help required form which you can use to request a quote for 4232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.