Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-2319847-1 |
Prices starting from US$1.42
Actuator Color | White |
---|---|
Number of Positions | 10 |
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Shunt Type | DIP |
Height | .152in, 3.85mm |
Length | 25.3mm, .996in |
Voltage Rating | 24VDC |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Centerline | .1in, 2.54mm |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Sealed | No |
Switch Type | DIP Switch |
Product Type | Switch |
Operating Temperature Range | -20 – 85°C |
DIP SW/SIP SW END STACK DIP 10P J RAISED T&R | Rapid Electronics |
TE Connectivity END STACK DIP 10P J RAISED T&R DIP Switc | Distrelec |
DIP Switch End Stackable Raised Actuator SPST 10 Position 25mA 24 VDC 20-Pin Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches END STACK DIP 10P J RAISED T&R | Sager |
Where can I find additional details, specifications and documents for a 4-2319847-1?
Additional datasheets, footprints and schematics for 4-2319847-1 are listed on our Part Details page. You can also find images and similar parts to 4-2319847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2319847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2319847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2319847-1 fall under?
The 4-2319847-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-2319847-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2319847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2319847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2319847-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 4-2319847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2319847-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2319847-1?
You can fill out our help required form which you can use to request a quote for 4-2319847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.