Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-2319764-0 |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.75
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.08
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now | |
Farnell
from US$4.76
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Solder Tail Contact Plating | Gold Flash over Nickel |
Shunt Type | DIP |
Contact Mating Area Plating Material | Gold Flash |
Length | .996in, 25.3mm |
Height | .197in, 5mm |
Voltage Rating | 24VDC |
Centerline | .1in, 2.54mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
Sealed | No |
Product Type | Switch |
Switch Type | DIP Switch |
Actuator Style | Piano (Side Actuated) |
Operating Temperature Range | -20 – 85°C |
Dip Sw/Sip Sw E Stack Piano 10P G Short T&r Pd On |Alcoswitch Te Connectivity 4-2319764-0 | Newark Electronics |
DIP SW/SIP SW E STACK PIANO 10P G SHORT T&R PD ON | Rapid Electronics |
TE Connectivity E STACK PIANO 10P G SHORT T&R PD ON DIP | Distrelec |
DIP Switch End Stackable Side Actuated Piano Actuator SPST 10 Position 25mA 24 VDC 20-Pin Surface Mount T/R | Avnet America |
DIP Switches / SIP Switches E STACK PIANO 10P G SHORT T&R PD ON | Sager |
Where can I find additional details, specifications and documents for a 4-2319764-0?
Additional datasheets, footprints and schematics for 4-2319764-0 are listed on our Part Details page. You can also find images and similar parts to 4-2319764-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2319764-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2319764-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2319764-0 fall under?
The 4-2319764-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-2319764-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2319764-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2319764-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2319764-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-2319764-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2319764-0 often in real-time on the comparison pages.
What if I can't find stock of 4-2319764-0?
You can fill out our help required form which you can use to request a quote for 4-2319764-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.