Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0042318-2 |
Prices starting from US$0.12
Weight per Piece | .316g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Barrel Inside Diameter | .05in, 1.27mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .02in, .51mm |
Overall Length | .53in, 13.46mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 13000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Shape Description | Flanged |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
SPADE 20-16 6 .020TPBR | Heilind Electronics |
Spade 20-16 6 .020Tpbr |Amp Te Connectivity 42318-2 | Newark Electronics |
Spade Tongue Terminal 16-20AWG 13.39mm 6.99mm Tin Strip | Avnet America |
SPADE TERMINAL TERMINAL 20-16 AWG TPBR | TE Connectivity 42318-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42318-2?
Additional datasheets, footprints and schematics for 42318-2 are listed on our Part Details page. You can also find images and similar parts to 42318-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42318-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42318-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42318-2 fall under?
The 42318-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42318-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42318-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42318-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42318-2 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 42318-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42318-2 often in real-time on the comparison pages.
What if I can't find stock of 42318-2?
You can fill out our help required form which you can use to request a quote for 42318-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.