Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Headers&wire Housings 197 Pin Rec 18-14 018Br |Amp Te Connectivity 42308-1 | Newark Electronics |
Headers&Wire Housings 197 PIN REC 18-14 018BR | Rapid Electronics |
TE Connectivity PIN TERMINAL RECEPTACLE 18-14 AWG BR Connector Accessory 0.13in Min Cable Dia 0.175in Max Cable Dia Contact Brass | Distrelec |
CRIMP TERMINALS - BULLET | Farnell |
14 - 18 AWG Female Brass #10 Screw Pin Receptacle Terminal | Future Electronics |
Receptacle Terminal 14-18AWG F 17.52mm 6.09mm Strip on Reel | Avnet America |
PIN TERMINAL RECEPTACLE 18-14 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 42308-1?
Additional datasheets, footprints and schematics for 42308-1 are listed on our Part Details page. You can also find images and similar parts to 42308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42308-1 fall under?
The 42308-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 42308-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42308-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 42308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42308-1 often in real-time on the comparison pages.
What if I can't find stock of 42308-1?
You can fill out our help required form which you can use to request a quote for 42308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.