Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Height | 5.1mm |
External Width | 5.6mm |
RoHS Compliant | Yes |
423 Series Molded .175 in Long .200 in Molded Power Transistor Mount | Future Electronics |
Transistor Mount, Rectangular, Nylon 6.6 | Newark Electronics |
Power Transistor Mnt, TO-202,TO-220,0.425 Length,.22 Width,.2 Thick, Nylon, Wht | Bivar Inc. 423-200 | RS Americas |
Where can I find additional details, specifications and documents for a 423-200?
Additional datasheets, footprints and schematics for 423-200 are listed on our Part Details page. You can also find images and similar parts to 423-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 423-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 423-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 423-200 fall under?
The 423-200 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 423-200 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 423-200 you can contact the distributor directly for product support, shipping queries etc.
Is the 423-200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 423-200 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 423-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 423-200 often in real-time on the comparison pages.
What if I can't find stock of 423-200?
You can fill out our help required form which you can use to request a quote for 423-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.