Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.43
|
217
in stock
|
Buy Now | |
RS Americas
from US$5.56
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
37
in stock
|
Buy Now | |
element14
from US$6.36
|
37
in stock
|
Buy Now | |
Farnell
from US$4.01
|
37
in stock
|
Buy Now | |
Carlton-Bates
from US$5.93
|
25
in stock
|
Buy Now | |
Sager
from US$5.67
|
-
|
Buy Now |
Braid Material | Oxide Free Copper |
---|---|
Width | 0.8mm |
Length | 1.5m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Insuliner Sleeve, 3/4 in., Nylon, for Use with Rigid/IMC/EMT Conduit | T&B Fittings by ABB 423 | RS Americas |
Bushing, Insulating Sleeve | Carlton-Bates |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desoldering Braid, 1.5M | Newark Electronics |
DESOLDERING BRAID, 1.5M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 423?
Additional datasheets, footprints and schematics for 423 are listed on our Part Details page. You can also find images and similar parts to 423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 423 fall under?
The 423 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 423 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 423 you can contact the distributor directly for product support, shipping queries etc.
Is the 423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 423 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 423 often in real-time on the comparison pages.
What if I can't find stock of 423?
You can fill out our help required form which you can use to request a quote for 423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.