Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1197901-6,
4224773001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Wire Color | Violet |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Wire Size | 20AWG, .6mm² |
Wire Diameter | .0614in, 1.56mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Cable Style | Primary |
Cable Type | Spec 100G |
Product Type | Wire |
Product Classification | Wire - Spec 99 & 100 |
Operating Temperature Range | -65 – 125°C |
100G0111-0.60-7 |Te Connectivity 4224773001 | Newark Electronics |
Spec 100G 1Conductor 20AWG Tin Plated Copper Violet 1300VAC | Avnet America |
Hook-up Wire PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 4224773001?
Additional datasheets, footprints and schematics for 4224773001 are listed on our Part Details page. You can also find images and similar parts to 4224773001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4224773001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4224773001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4224773001 fall under?
The 4224773001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4224773001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4224773001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4224773001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4224773001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 4224773001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4224773001 often in real-time on the comparison pages.
What if I can't find stock of 4224773001?
You can fill out our help required form which you can use to request a quote for 4224773001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.