Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .13 – .179in, 3.3 – 4.57mm |
Overall Length | 15.62mm, .615in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
205 Fast Rec 18-14 0156Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 42233-7 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL990 | TE Connectivity 42233-7 | RS Americas |
Special Order: 205 FASTON REC 18-14 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 42233-7 | Internal Number: 42233-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42233-7?
Additional datasheets, footprints and schematics for 42233-7 are listed on our Part Details page. You can also find images and similar parts to 42233-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42233-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42233-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42233-7 fall under?
The 42233-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42233-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42233-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 42233-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42233-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 42233-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42233-7 often in real-time on the comparison pages.
What if I can't find stock of 42233-7?
You can fill out our help required form which you can use to request a quote for 42233-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.