Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0286
Weight per Piece | .221g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Contact Plating Thickness | 40µin |
Terminal & Splice Type | Splice |
Overall Length | 5.72mm, .225in |
Wire Size | .3 – 1.5mm², 22 – 15AWG, 600 – 3000CMA |
Material Thickness | .51mm, .02in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 26 AWG or smaller. |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Serrated | Yes |
Crimp Width | 2.79mm, .11in |
Operating Temperature Range | 150°C |
SPLC AMVAR 600-3000 020BR Splice Type: Thru Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 42192-1 | Internal Number: 42192-1 | TE Connectivity | TE Store |
Splc Amvar 600-3000 020Br Rohs Compliant: Yes |Amp Te Connectivity 42192-1 | Newark Electronics |
Splice Terminal 6.86mm 3.94mm Strip | Avnet America |
SPLC AMVAR 600-3000 020BR | Farnell |
Where can I find additional details, specifications and documents for a 42192-1?
Additional datasheets, footprints and schematics for 42192-1 are listed on our Part Details page. You can also find images and similar parts to 42192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42192-1 fall under?
The 42192-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42192-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42192-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42192-1 often in real-time on the comparison pages.
What if I can't find stock of 42192-1?
You can fill out our help required form which you can use to request a quote for 42192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.