Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .666g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Tongue Thickness | .02in, .51mm |
Overall Length | .53in, 13.46mm |
Wire Size | 22 – 16AWG, 642 – 2582CMA, .3 – 1.4mm² |
Stud Diameter | .125in, 3.18mm |
Barrel Inside Diameter | .06in, 1.52mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Stud Size | M3, #5 |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Support Style | Non - Insulation Support |
Operating Temperature Range | 110°C, 230°F |
Ring 22-16 .125 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42185-2 | Newark Electronics |
Straight 22-16 AWG Open Barrel Non-Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG Tin Strip | Avnet America |
RING 22-16 .125 .020TPBR | Farnell |
Where can I find additional details, specifications and documents for a 42185-2?
Additional datasheets, footprints and schematics for 42185-2 are listed on our Part Details page. You can also find images and similar parts to 42185-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42185-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42185-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42185-2 fall under?
The 42185-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42185-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42185-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42185-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42185-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 42185-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42185-2 often in real-time on the comparison pages.
What if I can't find stock of 42185-2?
You can fill out our help required form which you can use to request a quote for 42185-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.