Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Signal Positions | 12 |
Number of Sections | 1 |
Number of Positions | 12 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Width | .5mm, .02in |
Tab Thickness | .4mm, .016in |
Length | .789in, 20.05mm |
PCB 厚 (推奨) | .8mm |
Width | 24.47mm, .963in |
PCB Thickness (Recommended) | .031in |
Profile Height from PCB | .496in, 12.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 1.8mm, .071in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 158°F, 80°C, 185°F, 105°C, 149°F, 221°F, 230°F, 167°F, 248°F, 70°C, 90°C, 85°C, 75°C, 212°F, 176°F, 65°C, 100°C |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 4-2177767-3?
Additional datasheets, footprints and schematics for 4-2177767-3 are listed on our Part Details page. You can also find images and similar parts to 4-2177767-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2177767-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2177767-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2177767-3 fall under?
The 4-2177767-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 4-2177767-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2177767-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2177767-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2177767-3 have stock available?
There is no stock from authorised distributors for 4-2177767-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2177767-3 often in real-time on the comparison pages.
What if I can't find stock of 4-2177767-3?
You can fill out our help required form which you can use to request a quote for 4-2177767-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.