Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Insulation Material | Polyamide |
Shell Plating Material | Nickel |
Number of Positions | 5 |
Number of Power Positions | 0 |
Preloaded | Yes |
Number of Signal Positions | 5 |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Contact Type | Pin |
Mating Retention | With |
Polarization Code | B |
嵌合調整のタイプ | Keyed |
Shell Type | Plastic |
Product Type | Connector |
Shell Size | 12 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | Yes |
Shielded | No |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
M12.MALE.PNLREAR.BCODE.5P.PCBSTAND.RA | TE Connectivity 4-2172082-2 | RS Americas |
TE Connectivity - AMP M12.MALE.PNLREAR.BCODE.5P.PCBSTAND.RA | Distrelec |
M12.male.pnlrear.bcode.5P.pcbstand.ra |Amp Te Connectivity 4-2172082-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4-2172082-2?
Additional datasheets, footprints and schematics for 4-2172082-2 are listed on our Part Details page. You can also find images and similar parts to 4-2172082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2172082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2172082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2172082-2 fall under?
The 4-2172082-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2172082-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2172082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2172082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2172082-2 have stock available?
Authorised distributors including RS Americas, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4-2172082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2172082-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2172082-2?
You can fill out our help required form which you can use to request a quote for 4-2172082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.