Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.38
|
485
in stock
|
Buy Now | |
Rapid Electronics
from US$16.59
|
485
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
485
in stock
|
Buy Now | |
Farnell
from US$17.47
|
390
in stock
|
Buy Now | |
Avnet America
from US$13.84
|
-
|
Buy Now | |
RS Americas
from US$15.47
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Shell Material | Brass |
---|---|
Insulation Material | Polyamide |
Shell Plating Material | Nickel |
Preloaded | Yes |
Number of Positions | 5 |
Number of Power Positions | 0 |
Number of Signal Positions | 5 |
Contact Layout Arrangement | Circular |
Contact Type | Pin |
Reverse Gender | Reverse |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | B |
Shielded | Yes |
Shell Type | Metal |
Connector System | Wire-to-Board |
Shell Size | 12 |
Sealable | Yes |
Connector Style | Receptacle |
Product Type | Connector |
IP Water Sealing Level | 8 |
IP Dust Sealing Level | 6 |
Circular Metric Conn M12 MALE PNLREAR 5P BCODE | Rapid Electronics |
TE Connectivity - AMP M12.MALE.PNLREAR.BCODE.5P.PCBSTD.RA.SHLD | Distrelec |
SENSOR CONN, RCPT, 5POS, M12, PANEL | Farnell |
Connector, M12, Male.Panelrear.Bcode.5P.PCBstd.Ra.Shld | TE Connectivity 4-2172063-2 | RS Americas |
M12.male.pnlrear.bcode.5P.pcbstd.ra.shld |Amp Te Connectivity 4-2172063-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4-2172063-2?
Additional datasheets, footprints and schematics for 4-2172063-2 are listed on our Part Details page. You can also find images and similar parts to 4-2172063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2172063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2172063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2172063-2 fall under?
The 4-2172063-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2172063-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2172063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2172063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2172063-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-2172063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2172063-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2172063-2?
You can fill out our help required form which you can use to request a quote for 4-2172063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.