Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
7,212
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
144,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
21,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
13,036
in stock
|
Buy Now | |
element14
from US$0.19
|
7,212
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.043g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Wire Size | .8 – 2mm², 1624 – 4106CMA, 18 – 14AWG |
Barrel Inside Diameter | .115in, 1.77mm, 2.92mm, .07in |
Wire Insulation Diameter (Min) | .1in |
Overall Length | 20.83mm, .82in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Spring Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPR SPADE IS 18-14 8 .030TPBR | Heilind Electronics |
Spring Spade Terminal 18-14 Awg Tpbr |Amp Te Connectivity 42168-2 | Newark Electronics |
Spade Tongue Terminal 14-18AWG 19.1mm 8.71mm Tin Strip | Avnet America |
SPRING SPADE TERMINAL 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Spade Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 42168-2 | Internal Number: 42168-2 | TE Connectivity | TE Store |
SPR SPADE IS 18-14 8 .030TPBR 36C7973 | element14 |
SPR SPADE IS 18-14 8 .030TPBR | Farnell |
Straight 18-14 AWG Open Barrel Non-Insulated Spring Spade Tongue Terminal | Future Electronics |
Terminal, Spring Spade Tongue | RS Americas |
SPRING SPADE TERMINAL 18-14 AWG TPBR | Boersig |
Where can I find additional details, specifications and documents for a 42168-2?
Additional datasheets, footprints and schematics for 42168-2 are listed on our Part Details page. You can also find images and similar parts to 42168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42168-2 fall under?
The 42168-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42168-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42168-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 42168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42168-2 often in real-time on the comparison pages.
What if I can't find stock of 42168-2?
You can fill out our help required form which you can use to request a quote for 42168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.