Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Weight per Piece | .41g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .19in, 4.82mm |
Wire Size | 404 – 1021CMA, 24 – 20AWG, .2 – .6mm² |
Wire Insulation Diameter (Max) | .078in, 1.9812mm |
Barrel Inside Diameter | 1.01mm, 1.77mm, .07in, .04in |
Wire Insulation Diameter (Min) | .048in |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter | 1.22 – 1.98mm, .048 – .078in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | #10 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 24-20 10 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42164-2 | Newark Electronics |
Ring Tongue Terminal 20-24AWG 19.56mm 7.92mm Tin Strip | Avnet America |
RING TERMINAL 24-20 AWG TPBR | Farnell |
RING IS 24-2010 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42164-2?
Additional datasheets, footprints and schematics for 42164-2 are listed on our Part Details page. You can also find images and similar parts to 42164-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42164-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42164-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42164-2 fall under?
The 42164-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42164-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42164-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42164-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42164-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 42164-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42164-2 often in real-time on the comparison pages.
What if I can't find stock of 42164-2?
You can fill out our help required form which you can use to request a quote for 42164-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.