Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Usb A Jack To Micro Usb B Jack Round Panel Mount Adapter |Adafruit 4214 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 97.1cu.ft/min |
Flow Rate - Metric | 2.72m³/min |
Noise Rating | 45dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4214?
Additional datasheets, footprints and schematics for 4214 are listed on our Part Details page. You can also find images and similar parts to 4214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4214 fall under?
The 4214 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4214 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4214 you can contact the distributor directly for product support, shipping queries etc.
Is the 4214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4214 have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for 4214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4214 often in real-time on the comparison pages.
What if I can't find stock of 4214?
You can fill out our help required form which you can use to request a quote for 4214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.