Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T25 |
Length | 49mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Reduces your costs: Bit can be found quickly and easily thanks to red color marking, with UV light even in dark surroundings. Saves time: No long search thanks to bright colored bit, low bit change time thanks to long life. Increases your efficiency: The generalist with 120x longer life* thanks to patented bit technology, suitable for all screws. (*compared to Wiha standard bit), so far, there was no clarity in the bit purchase process as to which bits are suitable for which application. Wiha puts an end to the complexity between the machine used, the screw case and the large selection of different bits. Thanks to the revolutionary bit concept of Wiha, only the screw shape is decisive for selecting the right bit. As a multi-talent, the TY bit is suitable for all types of screws, both for T-shaped and Y-shaped screws, and thus the ideal tool for screw connections in all materials. Thanks to the patented, extended torsion zone, the bit is also suitable for impact and impact screwdrivers and has a 120x longer service life compared to the Wiha standard bits. In addition, the colored bits can be found quickly and easily and can also be found in the dark with UV light thanks to the color jacket. This reduces the number of lost bits and saves the costs of new procurement. Application: Suitable for all types of screws. Also suitable for impact and impact screwdrivers.This text is machine translated. | Conrad |
TORX BIT, T25 X 49MM | element14 |
Where can I find additional details, specifications and documents for a 42131?
Additional datasheets, footprints and schematics for 42131 are listed on our Part Details page. You can also find images and similar parts to 42131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42131 fall under?
The 42131 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 42131 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42131 you can contact the distributor directly for product support, shipping queries etc.
Is the 42131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42131 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42131 often in real-time on the comparison pages.
What if I can't find stock of 42131?
You can fill out our help required form which you can use to request a quote for 42131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.