Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Zinc Alloy |
---|---|
Cutoff | Without |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
Port Configuration | Single Port |
Number of Loaded Positions | 4 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Number of Positions | 8 |
Connector Product Type | Connector Kit |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Cable Diameter Range | 5.5 – 8mm |
Stranded Wire Size | 22 – 26AWG |
Wire Size | 22 – 26AWG |
Solid Wire Size | 22 – 26AWG |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Shielded | Yes |
Packaging Quantity | 1 |
Packaging Method | Blister |
実装方法 | Blister |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Plug |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Housing Material Temperature | Standard |
VARIANT 14 METAL PLUG RJ45 CAT5E 4POS. | Rapid Electronics |
RJ45 CONNECTOR, PLUG, 8P4C, 1PORT, CAT5E | Farnell |
VARIANT 14 | Avnet America |
Variant 14 Metal Plug Rj45 Cat5E 4Pos. |Amp Te Connectivity 4-2120864-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 4-2120864-1?
Additional datasheets, footprints and schematics for 4-2120864-1 are listed on our Part Details page. You can also find images and similar parts to 4-2120864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2120864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2120864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2120864-1 fall under?
The 4-2120864-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2120864-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2120864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2120864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2120864-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 4-2120864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2120864-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2120864-1?
You can fill out our help required form which you can use to request a quote for 4-2120864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.