Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
32,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
32,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
20,999
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
8,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.132g |
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 3 – 5mm², 12 – 10AWG, 6529 – 10382CMA |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .76mm, .03in |
Overall Length | 17.53mm, .69in |
Barrel Inside Diameter | 3.04mm, .12in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Round Spade |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 130°C, 266°F |
SPADE TERMINAL 12-10 AWG TPBR | Rapid Electronics |
SPADE 12-10 8 .030TPBR | Heilind Electronics |
SPADE TERMINAL 12-10 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 5 mm² Wire Size: 6529 – 10382 CMA Stud Size: M4 #8 Spade Tongue Terminal 12 – 10 AWG 3 – 5 mm² 6529 – 10382 CMA | Spade Terminal | Part Number: 42113-2 | Internal Number: 42113-2 | TE Connectivity | TE Store |
SPADE TERMINAL AWG12-10 STR | TTI Europe |
Spade Tongue Terminal 10-12AWG 17.47mm 7.92mm Tin Strip | Avnet Abacus |
Spade 12-10 Rohs Compliant: Yes |Amp Te Connectivity 42113-2 | Newark Electronics |
SPADE TERMINAL 12-10 AWG TPBR | TE Connectivity 42113-2 | RS Americas |
Terminals SPADE 12-10 8 | Sager |
Where can I find additional details, specifications and documents for a 42113-2?
Additional datasheets, footprints and schematics for 42113-2 are listed on our Part Details page. You can also find images and similar parts to 42113-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42113-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42113-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42113-2 fall under?
The 42113-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42113-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42113-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42113-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42113-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, TE Store and TTI Europe have stock available or on a lead time for 42113-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42113-2 often in real-time on the comparison pages.
What if I can't find stock of 42113-2?
You can fill out our help required form which you can use to request a quote for 42113-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.