Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
10,450
in stock
|
Buy Now | |
TE Store
from US$0.15
|
83,309
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
64,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
64,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
64,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
64,000
in stock
|
Buy Now | |
element14
from US$0.14
|
10,450
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Weight per Piece | .444g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Overall Length | .57in, 14.48mm |
Stud Diameter | .164in, 4.17mm |
Wire Size | 1624 – 4106CMA, 18 – 14AWG, .8 – 2mm² |
Tongue Thickness | .03in, .76mm |
Barrel Inside Diameter | 1.39mm, .055in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 16000 |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Operating Temperature Range | 230°F, 110°C |
RING TONGUE TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 42111-2 | Internal Number: 42111-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 18-14 Awg Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42111-2 | Newark Electronics |
RING TONGUE TERMINAL 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
RING TONGUE TERMINAL, #8, 14AWG | element14 |
Straight Open Barrel Non Sealable Non Insulated Ring (015) Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 14.48mm 7.62mm Tin Strip | Avnet America |
Terminal, Ring Tongue | RS Americas |
Where can I find additional details, specifications and documents for a 42111-2?
Additional datasheets, footprints and schematics for 42111-2 are listed on our Part Details page. You can also find images and similar parts to 42111-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42111-2 fall under?
The 42111-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42111-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42111-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42111-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42111-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 42111-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42111-2 often in real-time on the comparison pages.
What if I can't find stock of 42111-2?
You can fill out our help required form which you can use to request a quote for 42111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.