Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .468g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Overall Length | .57in, 14.48mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 1624 – 4106CMA, 18 – 14AWG, .8 – 2mm² |
Tongue Thickness | .03in, .76mm |
Barrel Inside Diameter | 1.39mm, .055in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 16000 |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Insulated | No |
Shape Description | Circular/Oval |
Operating Temperature Range | 110°C, 230°F |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 42111-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 14.48mm 7.62mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42111-1?
Additional datasheets, footprints and schematics for 42111-1 are listed on our Part Details page. You can also find images and similar parts to 42111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42111-1 fall under?
The 42111-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42111-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42111-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 42111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42111-1 often in real-time on the comparison pages.
What if I can't find stock of 42111-1?
You can fill out our help required form which you can use to request a quote for 42111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.