Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Torx |
---|---|
Hex Bit Size | T15 |
Length | 29mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Bit Set, Torx, 5pcs | Distrelec |
Torx Bit, T15 X 29Mm | Newark Electronics |
TORX BIT, T15 X 29MM | element14 |
Where can I find additional details, specifications and documents for a 42109?
Additional datasheets, footprints and schematics for 42109 are listed on our Part Details page. You can also find images and similar parts to 42109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42109 fall under?
The 42109 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 42109 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42109 you can contact the distributor directly for product support, shipping queries etc.
Is the 42109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42109 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 42109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42109 often in real-time on the comparison pages.
What if I can't find stock of 42109?
You can fill out our help required form which you can use to request a quote for 42109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.