Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
266,469
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Pin Diameter | .093in, 2.36mm |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.29 – 3.05mm, .09 – .12in |
Wire Size | 1624 – 2582CMA, .8 – 1.3mm², 18 – 16AWG |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Barrel Inside Diameter | 1.27mm, 2.54mm, .1in, .05in |
Overall Length | 14.22mm, .56in |
Material Thickness | .014in, .35mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Has locking feature for pin with indent. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
PIN RECEPTACLE 18-16 AWG TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Compatible Insulation Diameter Range: .12 in .09 – .12 in Compatible Insulation Diameter Range: 3.05 mm 2.29 – 3.05 mm Receptacle 2.36 mm .093" .12" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42101-2 | Internal Number: 42101-2 | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 16Awg | Newark Electronics |
Crimp Terminal 16-18AWG F 14.25mm 4.19mm Tin Strip on Reel | Avnet America |
PIN RECEPTACLE 18-16 AWG TPBR | TE Connectivity 42101-2 | RS Americas |
PIN RECEPTACLE 18-16 AWG TPBR | Farnell |
.093 PIN REC 18-16 .014TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42101-2?
Additional datasheets, footprints and schematics for 42101-2 are listed on our Part Details page. You can also find images and similar parts to 42101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42101-2 fall under?
The 42101-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42101-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42101-2 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42101-2 often in real-time on the comparison pages.
What if I can't find stock of 42101-2?
You can fill out our help required form which you can use to request a quote for 42101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.