Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$660.36
Shell Finish | Chromate Conversion Coating |
---|---|
Shell Plating Material | Aluminum |
Keying | 3 |
Contact Type | Socket |
Contact Type (Module A) | Socket |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module C) | 85 |
Contact Arrangement Code (Module A) | 150 |
Contact Type (Module B) | Socket |
Contact Type (Module C) | Socket |
Hardware Type | Screw |
Clinch Nuts | Without |
Rack & Panel Connector Shell Size | 2 |
Sealable | Yes |
Product Type | Connector |
Connector & Housing Type | Plug |
Plug Assysz 2Sealed Arinc600 |Amp Te Connectivity 4-208973-0 | Newark Electronics |
Rack&Panel Conn PLUG ASSY SZ 2 SEALD ARINC600 | Rapid Electronics |
TE Connectivity PLUG ASSY SZ 2 SEALED ARINC600 Rack & Panel Connectors PLUG ASSY SZ 2 SEALD ARINC600 | Distrelec |
Connector Rectangular Socket (85/150/150)Signal Solder Panel Mount Straight | Avnet America |
Rack & Panel Connectors PLUG ASSY SZ 2 SEALD ARINC600 | Sager |
Where can I find additional details, specifications and documents for a 4-208973-0?
Additional datasheets, footprints and schematics for 4-208973-0 are listed on our Part Details page. You can also find images and similar parts to 4-208973-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-208973-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-208973-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-208973-0 fall under?
The 4-208973-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-208973-0 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-208973-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-208973-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-208973-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-208973-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-208973-0 often in real-time on the comparison pages.
What if I can't find stock of 4-208973-0?
You can fill out our help required form which you can use to request a quote for 4-208973-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.