Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.70
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$299.70
|
-
|
Buy Now |
Shell Finish | Chromate Conversion Coating |
---|---|
Shell Plating Material | Aluminum |
Keying | 8 |
Preloaded | Yes |
Release Style | Rear |
Contact Arrangement Code (Module B) | 71C1 |
Contact Type | Pin |
Contact Style | Coax |
Contact Arrangement Code (Module A) | 71C1A |
Contact Arrangement Code (Module C) | 13C2 |
Polarized | Yes |
Hardware Type | Screw |
Clinch Nuts | Without |
Comment | Contacts sold separately. |
Rack & Panel Connector Shell Size | 2 |
Product Type | Connector |
Connector & Housing Type | Plug |
Sealable | No |
NIC66H20A08AA1 | TTI Europe |
Where can I find additional details, specifications and documents for a 4-208972-0?
Additional datasheets, footprints and schematics for 4-208972-0 are listed on our Part Details page. You can also find images and similar parts to 4-208972-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-208972-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-208972-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-208972-0 fall under?
The 4-208972-0 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-208972-0 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-208972-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-208972-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-208972-0 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 4-208972-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-208972-0 often in real-time on the comparison pages.
What if I can't find stock of 4-208972-0?
You can fill out our help required form which you can use to request a quote for 4-208972-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.