Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
420356-000,
3-1199477-4 |
Prices starting from US$6.09
Fluid Type | VDE 0370 Oil, Water |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .079in, 2mm |
Expanded Inside Diameter (Min) | 1.378in, 35mm |
Recovered Inside Diameter (Max) | .472in, 12mm |
Cut Length | 47.244in, 1200mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Germany |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RMW |
Wall Type | Dual |
Resistant To | Mechanical Damage, Abrasion, Impact, Strain, Fluids |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 125°C |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing And Sleeves Rmw 35/12Mm 3:1 Bk |Raychem Te Connectivity 420356-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Piece | Avnet America |
RMW-35/12-1200/ADH-0 | TE Connectivity 420356-000 | RS Americas |
Heat Shrink Tubing & Sleeves RMW-35/12-1200/ADH-0 | Sager |
Where can I find additional details, specifications and documents for a 420356-000?
Additional datasheets, footprints and schematics for 420356-000 are listed on our Part Details page. You can also find images and similar parts to 420356-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 420356-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 420356-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 420356-000 fall under?
The 420356-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 420356-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 420356-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 420356-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 420356-000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 420356-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 420356-000 often in real-time on the comparison pages.
What if I can't find stock of 420356-000?
You can fill out our help required form which you can use to request a quote for 420356-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.