Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Adhesive |
---|---|
Legend | 0 to 9 |
Marker Dimensions | 5.5mm x 5.3mm 5.5mm x 17.5mm |
Marker Material | Nylon (Polyamide) Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Wire Marker, Nylon Cloth, 0-9 | Newark Electronics |
WIRE MARKER, NYLON CLOTH, 0-9 | element14 |
Where can I find additional details, specifications and documents for a 42-027?
Additional datasheets, footprints and schematics for 42-027 are listed on our Part Details page. You can also find images and similar parts to 42-027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42-027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42-027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42-027 fall under?
The 42-027 is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to 42-027 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42-027 you can contact the distributor directly for product support, shipping queries etc.
Is the 42-027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42-027 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 42-027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42-027 often in real-time on the comparison pages.
What if I can't find stock of 42-027?
You can fill out our help required form which you can use to request a quote for 42-027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.