Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.89
|
No stock
|
Buy Now |
Plug Hole Dia - Imperial | 1" |
---|---|
Plug Hole Dia - Metric | 25.4mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Accessory Type | Plug Button |
Enclosure Material | Steel |
External Diameter | 29.37mm |
Material | Steel |
Misco |Cinch Connectivity Solutions 41V | Newark Electronics |
Where can I find additional details, specifications and documents for a 41V?
Additional datasheets, footprints and schematics for 41V are listed on our Part Details page. You can also find images and similar parts to 41V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41V fall under?
The 41V is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 41V when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41V you can contact the distributor directly for product support, shipping queries etc.
Is the 41V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 41V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41V often in real-time on the comparison pages.
What if I can't find stock of 41V?
You can fill out our help required form which you can use to request a quote for 41V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.