Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Weight per Piece | .131g |
Plating Material | Tin |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Wire Size | .51 – 1.5mm², 1000 – 3200CMA, 20 – 15AWG |
Overall Length | .15in, 3.81mm |
Material Thickness | .51mm, .02in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 25000 |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 1000-3200 CMA TPBR Splice Type: Thru Splice Pigtail Splice Wire Size: 20 – 15 AWG Wire Size: .51 – 1.5 mm² Sealable: No Splice Features: Serrated Thru Splice 20 – 15 AWG .51 – 1.5 mm² | Electrical Wire Splice | Part Number: 41975 | Internal Number: 41975 | TE Connectivity | TE Store |
Splice 1000-3200 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41975 | Newark Electronics |
Splice Terminal 3.81mm 3.68mm Tin Strip | Avnet America |
SPLICE 1000-3200 CMA TPBR | Farnell |
Where can I find additional details, specifications and documents for a 41975?
Additional datasheets, footprints and schematics for 41975 are listed on our Part Details page. You can also find images and similar parts to 41975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41975 fall under?
The 41975 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41975 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41975 you can contact the distributor directly for product support, shipping queries etc.
Is the 41975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41975 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 41975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41975 often in real-time on the comparison pages.
What if I can't find stock of 41975?
You can fill out our help required form which you can use to request a quote for 41975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.