Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .205in, 5.2mm |
---|---|
Number of Power Positions | 14 |
Number of Rows | 2 |
Number of Signal Positions | 14 |
Number of Positions | 14 |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Thickness | 2µm, 78.73µin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, 414.44 – 1045.97CMA, .204 – .517mm² |
Width | 12.4mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 GF |
Housing Color | Yellow |
Centerline (Pitch) | .129in, 3.3mm |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 800 |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Product Type | Plug |
Sealable | No |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Plug Housing 14Pos,keying-D,new Gic3.3 |Amp Te Connectivity 4-1971905-7 | Newark Electronics |
PLUG HOUSING 14POS KEYING-D NEW GIC3.3 | Rapid Electronics |
TE Connectivity PLUG HOUSING 14POS KEYING-D NEW GIC3.3 B | Distrelec |
Where can I find additional details, specifications and documents for a 4-1971905-7?
Additional datasheets, footprints and schematics for 4-1971905-7 are listed on our Part Details page. You can also find images and similar parts to 4-1971905-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1971905-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971905-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1971905-7 fall under?
The 4-1971905-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1971905-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971905-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1971905-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1971905-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1971905-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1971905-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1971905-7?
You can fill out our help required form which you can use to request a quote for 4-1971905-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.