Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now |
Row-to-Row Spacing | 5.2mm, .205in |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Number of Power Positions | 10 |
Number of Signal Positions | 10 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 4A |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .204 – .517mm², 414.44 – 1045.97CMA |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | PA 66 GF |
Housing Color | Yellow |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Product Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Contact Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers&wire Housings Gi Conn 3.3 Plug Hsg 10P |Amp Te Connectivity 4-1971905-5 | Newark Electronics |
PLUG HOUSING 10POS KEYING-D NEW GIC3.3 | Rapid Electronics |
TE Connectivity PLUG HOUSING 10POS KEYING-D NEW GIC3.3 P | Distrelec |
PLUG HOUSING, 10POS, PA6.6 GF, YELLOW | Farnell |
Grace Inertia Plug 10P Key-D 3.3 | RS |
PLUG HOUSING 10POS,KEYING-D,NEW GIC3.3 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 10 | Glow Wire Grace Inertia Plug | Part Number: 4-1971905-5 | Internal Number: 4-1971905-5 | 3.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1971905-5?
Additional datasheets, footprints and schematics for 4-1971905-5 are listed on our Part Details page. You can also find images and similar parts to 4-1971905-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1971905-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971905-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1971905-5 fall under?
The 4-1971905-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1971905-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971905-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1971905-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1971905-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1971905-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1971905-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1971905-5?
You can fill out our help required form which you can use to request a quote for 4-1971905-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.