Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Recp, 250 Series Faston |Amp Te Connectivity 41968-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.45mm Loose Piece | Avnet America |
FASTON 250 TERMINAL REC 22-18 | TTI Europe |
Special Order: 250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41968-2 | Internal Number: 41968-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 41968-2?
Additional datasheets, footprints and schematics for 41968-2 are listed on our Part Details page. You can also find images and similar parts to 41968-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41968-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41968-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41968-2 fall under?
The 41968-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41968-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41968-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 41968-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41968-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and TE Store have stock available or on a lead time for 41968-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41968-2 often in real-time on the comparison pages.
What if I can't find stock of 41968-2?
You can fill out our help required form which you can use to request a quote for 41968-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.