Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.12
|
486
in stock
|
Buy Now | |
TTI Europe
from US$2.28
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.12
|
486
in stock
|
Buy Now | |
element14
from US$4.34
|
486
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
Sager
from US$3.30
|
-
|
Buy Now |
Weight | .565oz, 16g |
---|---|
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | Plug-In, Quick Connect |
Contact Current Class | 20 – 30 A |
Length Class (Mechanical) | 20 – 25 mm |
Height | 1in, 25.4mm |
Width Class (Mechanical) | 12 – 16 mm |
Width | .61in, 15.5mm |
Length | .906in, 23mm |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Power Rating Class | <1.5W, <1.5W |
Contact Limiting Breaking Current | 30A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 120A |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Continuous Current | 30A |
Contact Limiting Short-Time Current | 150A |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Rated Voltage | 12VDC |
Current Rating (85°C) | 30A |
Coil Resistance | 90Ω |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Coil Power Rating (DC) | 1600mW |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Micro Relay A/VFMA |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
AUTO RELAY 12V 45A 1CO QCT | TTI Europe |
Automotive Relay, Spst, 12Vdc, 30A Rohs Compliant: Yes |Te Connectivity 4-1904124-2 | Newark Electronics |
AUTOMOTIVE RELAY, SPST, 12VDC, 30A | element14 |
Automotive Relays V23074A1001A402EVCBOX | Sager |
Where can I find additional details, specifications and documents for a 4-1904124-2?
Additional datasheets, footprints and schematics for 4-1904124-2 are listed on our Part Details page. You can also find images and similar parts to 4-1904124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1904124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1904124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1904124-2 fall under?
The 4-1904124-2 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Micro Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1904124-2 when available in the Micro Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1904124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1904124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1904124-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 4-1904124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1904124-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1904124-2?
You can fill out our help required form which you can use to request a quote for 4-1904124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.