Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23720-A0002-A001 |
Prices starting from US$65.08
Product Weight | 560g, 19.7oz |
---|---|
Contact Base Material | Ag Alloy |
Terminal Type | Screw Terminals, Plug (Coil) |
Contact Current Class | 201 – 500A |
Contact Arrangement | 1 form X (NO, DM) |
Product Height | 1.96in, 49.8mm |
Product Length | 3.37in, 85.5mm |
Height Class (Mechanical) | 40 – 50mm |
Product Width | 3.795in, 96.4mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Making Current | 250A |
Rated Voltage | 450VDC |
Coil Power Rating Economized (Min) | 440mW |
Contact Limiting Breaking Current | 2000A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 2800Vrms |
Coil Resistance | 3 – 36Ω |
Contact Switching Voltage (Max) | 500VDC |
Rated Coil Voltage | 12VDC |
Insulation Initial Dielectric Between Contacts & Coil | 2800Vrms |
Coil Suppress | Internal Coil Switch |
Mounting Type | Screw |
Relay Type | EVC 250 Main Contactor |
Mounting Brackets | Without |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | -40 – 85°C |
SPDT-NO 12 V 250 A 0.44 W Screw Mount Automotive Contactor¦Relay | Future Electronics |
Automotive Relay, Spdt, 12Vdc, 250A | Newark Electronics |
Electromechanical Relay SPST-NO-DM 250A 12VDC 36Ohm Side Mount | Avnet America |
AUTOMOTIVE RELAY, SPDT, 12VDC, 250A | element14 |
V23720A0002A001 | TTI Europe |
Contactors - Electromechanical 12VDC DBL COIL IP54 EVC 250 CONTACTOR | Sager |
Where can I find additional details, specifications and documents for a 4-1904065-7?
Additional datasheets, footprints and schematics for 4-1904065-7 are listed on our Part Details page. You can also find images and similar parts to 4-1904065-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1904065-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1904065-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1904065-7 fall under?
The 4-1904065-7 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 4-1904065-7 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1904065-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1904065-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1904065-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 4-1904065-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1904065-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1904065-7?
You can fill out our help required form which you can use to request a quote for 4-1904065-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.