Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0338
|
No stock
|
Buy Now | |
TE Store
from US$0.0400
|
198,453
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
29,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0351
|
29,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.0458
|
29,950
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
29,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Boersig
from US$0.0263
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .195g |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Number of Serrations | 5 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 18.5 – 13.5AWG, 1500 – 5000CMA, .8 – 2.5mm² |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Sealable | No |
Insulated | No |
Splice Type | Thru Splice |
Crimp Width | 2.79mm, .11in |
Operating Temperature Range | 150°C |
SPL AMVAR 1500-5000 020TPBR Splice Type: Thru Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 41899 | Internal Number: 41899 | TE Connectivity | TE Store |
Terminals Spl Amvar 1500-4500 |Amp Te Connectivity 41899 | Newark Electronics |
Terminals SPL AMVAR 1500-4500 | Rapid Electronics |
TE Connectivity - AMP SPL AMVAR 1500-5000 020TPBR | Distrelec |
Splice Terminal 3.5mm Tin Strip | Avnet America |
SPL AMVAR 1500-5000 020TPBR | TE Connectivity 41899 | RS Americas |
SPL AMVAR 1500-4500 020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41899?
Additional datasheets, footprints and schematics for 41899 are listed on our Part Details page. You can also find images and similar parts to 41899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41899 fall under?
The 41899 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41899 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41899 you can contact the distributor directly for product support, shipping queries etc.
Is the 41899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41899 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41899 often in real-time on the comparison pages.
What if I can't find stock of 41899?
You can fill out our help required form which you can use to request a quote for 41899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.