Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-4-1856388-4,
E22590-000 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.93
|
-
|
Buy Now |
Copper Palm | Yes |
---|---|
Conductor Type | Stranded |
Conductor Material | Copper |
Barrel Type | Standard |
Crimp Type | Yes |
Barrel Length | 12mm |
Barrel Diameter | 3.3mm |
Lug Width | 6.3mm |
Conductor Cross-Section | .25 – 1.6mm² |
Lug Length | 23.5mm |
Voltage Class | .6kV |
CSA Certified | No |
UL Listed | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Outdoor Use | No |
Indoor Use | Yes |
Energized Installation | No |
Die Color Code | Red |
Product Availability | Worldwide |
Material | Tinned Brass |
Technology | Crimp |
Type | Terminal Lug |
TERMINAL LUG RED INDOOR | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1856388-4?
Additional datasheets, footprints and schematics for 4-1856388-4 are listed on our Part Details page. You can also find images and similar parts to 4-1856388-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1856388-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1856388-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1856388-4 fall under?
The 4-1856388-4 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1856388-4 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1856388-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1856388-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1856388-4 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 4-1856388-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1856388-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1856388-4?
You can fill out our help required form which you can use to request a quote for 4-1856388-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.