Status: | Unknown |
---|---|
Series: | 4100N Series |
RoHS: | Unknown |
Prices starting from US$34.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.22
|
627
in stock
|
Buy Now | |
Sager
from US$37.05
|
272
in stock
|
Buy Now | |
Distrelec
from US$58.05
|
271
in stock
|
Buy Now | |
RS Americas
from US$46.41
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$51.48
|
17
in stock
|
Buy Now | |
Avnet America
from US$34.88
|
-
|
Buy Now | |
element14
from US$58.80
|
-
|
Buy Now | |
Farnell
from US$59.97
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 94.2cu.ft/min |
Flow Rate - Metric | 160m³/h |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4100N Series |
Power Rating | 3.5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Lead Length | 119mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -10°C |
Operating life Time | 35000h |
Panel Cutout Diameter | 115mm |
Power Consumption | 3.5W |
Supply Voltage DC Max | 30V |
Supply Voltage DC Min | 12V |
Type | Standard 119mm |
DC axial fan 119mm 24V 160m3/h | RS |
DC Fans Tubeaxial Fan, 119x119x38mm, 24VDC, 94.2CFM, 3.5W, 44dBA, 2800RPM, Sintec | Sager |
ebmpapst Axial Fan DC 119x119x38mm 24V 160m³/h | Distrelec |
DC Fan, 24V, 120x120x38mm, 94.2CFM, 3.5W, 44dBA, 2800RPM, Terminals | ebm-papst 4184NGX | RS Americas |
Axial Fan, 119Mm X 119Mm X 38Mm, 24Vdc | Newark Electronics |
DC Fan Sintec Bearing 24V 3.5W 2800RPM 94.17CFM 44dB Flange Mount | Avnet America |
FAN, 119MM, 24VDC | element14 |
Where can I find additional details, specifications and documents for a 4184NGX?
Additional datasheets, footprints and schematics for 4184NGX are listed on our Part Details page. You can also find images and similar parts to 4184NGX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4184NGX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4184NGX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4184NGX fall under?
The 4184NGX is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4184NGX when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4184NGX you can contact the distributor directly for product support, shipping queries etc.
Is the 4184NGX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4184NGX have stock available?
Authorised distributors including RS, Sager, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 4184NGX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4184NGX often in real-time on the comparison pages.
What if I can't find stock of 4184NGX?
You can fill out our help required form which you can use to request a quote for 4184NGX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.