Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
No stock
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Unsealed |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Flat |
Colour | Black |
Contact Resistance | 50mohm |
External Depth | 9.4mm |
External Length / Height | 6.5mm |
External Width | 11.16mm |
Insulation Resistance | 100Mohm |
Material | PBT / PA66 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Terminal Plating | Tin |
SWITCH, DIP, 4 WAY, SMD, FLAT ACTUATOR | Farnell |
Where can I find additional details, specifications and documents for a 418311170804?
Additional datasheets, footprints and schematics for 418311170804 are listed on our Part Details page. You can also find images and similar parts to 418311170804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 418311170804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 418311170804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 418311170804 fall under?
The 418311170804 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 418311170804 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 418311170804 you can contact the distributor directly for product support, shipping queries etc.
Is the 418311170804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 418311170804 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 418311170804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 418311170804 often in real-time on the comparison pages.
What if I can't find stock of 418311170804?
You can fill out our help required form which you can use to request a quote for 418311170804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.