Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$46.53
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 139.5cu.ft/min |
Flow Rate - Metric | 237m³/h |
Noise Rating | 57dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fan, 12V, 120x120x38mm, 139.5CFM, 11W, 57dBA, Terminals | ebm-papst 4182NXH | RS Americas |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan, Axial, 119Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 11W 4400RPM 139.49CFM 57dB Flange Mount | Avnet America |
ebmpapst Axial Fan DC Ball 119x119x38mm 12V 4400min -1 227m³/h | Distrelec |
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 139.5CFM, 11W, 57dBA, 4400RPM | Sager |
Where can I find additional details, specifications and documents for a 4182NXH?
Additional datasheets, footprints and schematics for 4182NXH are listed on our Part Details page. You can also find images and similar parts to 4182NXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4182NXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4182NXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4182NXH fall under?
The 4182NXH is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4182NXH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4182NXH you can contact the distributor directly for product support, shipping queries etc.
Is the 4182NXH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4182NXH have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 4182NXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4182NXH often in real-time on the comparison pages.
What if I can't find stock of 4182NXH?
You can fill out our help required form which you can use to request a quote for 4182NXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.