Status: | Unknown |
---|---|
Series: | 4100N Series |
RoHS: | Unknown |
Prices starting from US$33.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.12
|
54
in stock
|
Buy Now | |
Sager
from US$35.45
|
821
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$60.30
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$59.66
|
-
|
Buy Now | |
Avnet America
from US$33.34
|
-
|
Buy Now | |
RS Americas
from US$47.30
|
-
|
Buy Now | |
element14
from US$82.44
|
-
|
Buy Now | |
Farnell
from US$52.26
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 44dBA |
Flow Rate - Imperial | 94.2cu.ft/min |
Flow Rate - Metric | 160m³/h |
Bearing Type | Sleeve |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4100N Series |
Power Rating | 3.5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Lead Length | 119mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -10°C |
Operating life Time | 35000h |
Panel Cutout Diameter | 115mm |
Power Consumption | 3.5W |
Supply Voltage DC Max | 15V |
Supply Voltage DC Min | 7V |
Type | Standard 119mm |
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 94.2CFM, 3.5W, 44dBA, 2800RPM | Sager |
DC axial fan 119mm 12V 160m3/h | RS |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan Axial Sintec-Sleeve Bearing 12V/Ebm Papst |Ebm-Papst 4182NGX | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 12V 3.5W 2800RPM 94.17CFM 44dB Flange Mount | Avnet America |
DC Fan, 12V, 120x120x38mm, 94.2CFM, 3.5W, 44dBA, 2800RPM, Terminals | ebm-papst 4182NGX | RS Americas |
FAN, 119MM, 12VDC | element14 |
Where can I find additional details, specifications and documents for a 4182NGX?
Additional datasheets, footprints and schematics for 4182NGX are listed on our Part Details page. You can also find images and similar parts to 4182NGX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4182NGX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4182NGX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4182NGX fall under?
The 4182NGX is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4182NGX when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4182NGX you can contact the distributor directly for product support, shipping queries etc.
Is the 4182NGX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4182NGX have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 4182NGX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4182NGX often in real-time on the comparison pages.
What if I can't find stock of 4182NGX?
You can fill out our help required form which you can use to request a quote for 4182NGX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.